LED Lighting Color XLamp® XQ-E Green 530nm (525nm ~ 535nm) 0606 (1616 Metric)
High Power LEDs - Single Color GREEN, 100LM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XQEGRN-00-0000-000000C03-ND | XQEGRN-00-0000-000000C03 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | Green | |
| Peak Wavelength | 530 nm (5300 Å) |