Cree, Inc. LED Color Lighting XQEEPR-00-0000-000000B01

Description
XQE HE PHOTO RED LIGHT EMITTING
Request a Quote Datasheet
Description
XQE HE PHOTO RED LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEEPR-00-0000-000000B01DKR-ND - DigiKey
Thief River Falls, MN, United States
XQE HE PHOTO RED LIGHT EMITTING

XQE HE PHOTO RED LIGHT EMITTING

Buy Now Datasheet
LED Color Lighting - 90-XQEEPR-00-0000-000000B01CT-ND - DigiKey
Thief River Falls, MN, United States
XQE HE PHOTO RED LIGHT EMITTING

XQE HE PHOTO RED LIGHT EMITTING

Buy Now Datasheet
LED Color Lighting - 90-XQEEPR-00-0000-000000B01TR-ND - DigiKey
Thief River Falls, MN, United States
XQE HE PHOTO RED LIGHT EMITTING

XQE HE PHOTO RED LIGHT EMITTING

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQEEPR-00-0000-000000B01
High Power LEDs - Single Color XQEEPR-00-0000-000000B01
High Power LEDs - Single Color Photo Red 400 lm

High Power LEDs - Single Color Photo Red 400 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XQEEPR-00-0000-000000B01DKR-ND XQEEPR-00-0000-000000B01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV Emitters - MTSM295UV-F1120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 295 nm (2950 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers