Cree, Inc. LED Color Lighting XQEBLU-H0-0000-000000202

Description
LED Lighting Color XLamp® XQ-E Blue 473nm (465nm ~ 480nm) 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XQ-E Blue 473nm (465nm ~ 480nm) 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEBLU-H0-0000-000000202TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XQ-E Blue 473nm (465nm ~ 480nm) 0606 (1616 Metric)

LED Lighting Color XLamp® XQ-E Blue 473nm (465nm ~ 480nm) 0606 (1616 Metric)

Buy Now Datasheet
LED Color Lighting - 90-XQEBLU-H0-0000-000000202DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP XQE BLUE 473NM SMD

LED XLAMP XQE BLUE 473NM SMD

Buy Now Datasheet
LED Color Lighting - 90-XQEBLU-H0-0000-000000202CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP XQE BLUE 473NM SMD

LED XLAMP XQE BLUE 473NM SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XQEBLU-H0-0000-000000202
High Power LEDs - Single Color XQEBLU-H0-0000-000000202
High Power LEDs - Single Color Blue, 39.8lm

High Power LEDs - Single Color Blue, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XQEBLU-H0-0000-000000202TR-ND XQEBLU-H0-0000-000000202
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 0606 (1616 Metric)
LED Type Blue
Peak Wavelength 473 nm (4730 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-XZM2ACRM2DGFBB110WTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details
Led, High Brightness, Yellow, 1W, 22Lm; Product Range Lumex - 22M4352 - Newark, An Avnet Company
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
View Details