Cree, Inc. LED White Lighting XQEAWT-H0-0000-00000LDE7

Description
LED Lighting XLamp® XQ-E White, Warm 3000K 2.9V 350mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XQ-E White, Warm 3000K 2.9V 350mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XQEAWT-H0-0000-00000LDE7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XQ-E White, Warm 3000K 2.9V 350mA 120° 0606 (1616 Metric)

LED Lighting XLamp® XQ-E White, Warm 3000K 2.9V 350mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 90-XQEAWT-H0-0000-00000LDE7CT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K SMD

LED XLAMP WARM WHT 3000K SMD

Buy Now Datasheet
LED White Lighting - 90-XQEAWT-H0-0000-00000LDE7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 3000K SMD

LED XLAMP WARM WHT 3000K SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XQEAWT-H0-0000-00000LDE7
High Power LEDs - White XQEAWT-H0-0000-00000LDE7
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XQEAWT-H0-0000-00000LDE7TR-ND XQEAWT-H0-0000-00000LDE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details