Cree, Inc. LED Color Lighting XQEACY-H2-0000-000000704

Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet
Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEACY-H2-0000-000000704TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XQ-E HI CYAN LIGHT EMITTIN

XLAMP XQ-E HI CYAN LIGHT EMITTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XQEACY-H2-0000-000000704TR-ND
Product Name LED Color Lighting
LED Package: 0606 (1616 Metric)
LED Type Cyan
Peak Wavelength 495 nm (4950 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1284-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - SML-LXR851SGSIC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 636 nm (5650 to 6360 Å)
View Details
2 suppliers