Cree, Inc. LED Color Lighting XQEACY-H0-0000-000000D01

Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet
Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEACY-H0-0000-000000D01TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XQ-E HI CYAN LIGHT EMITTIN

XLAMP XQ-E HI CYAN LIGHT EMITTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XQEACY-H0-0000-000000D01TR-ND
Product Name LED Color Lighting
LED Package: 0606 (1616 Metric)
LED Type Cyan
Peak Wavelength 500 nm (5000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details