Cree, Inc. LED White Lighting XQDAWT-00-0000-00000BEE2

Description
LED Lighting XLamp® XQ-D White, Cool 5700K 3.1V 350mA 145° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XQ-D White, Cool 5700K 3.1V 350mA 145° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XQDAWT-00-0000-00000BEE2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XQ-D White, Cool 5700K 3.1V 350mA 145° 0606 (1616 Metric)

LED Lighting XLamp® XQ-D White, Cool 5700K 3.1V 350mA 145° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XQDAWT-00-0000-00000BEE2
High Power LEDs - White XQDAWT-00-0000-00000BEE2
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQDAWT-00-0000-00000BEE2-ND XQDAWT-00-0000-00000BEE2
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details