Cree, Inc. LED White Lighting XQBAWT-00-0000-00000B0F6

Description
LED Lighting XLamp® XQ-B White, Warm 3750K 3V 80mA 140° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XQ-B White, Warm 3750K 3V 80mA 140° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XQBAWT-00-0000-00000B0F6-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XQ-B White, Warm 3750K 3V 80mA 140° 0606 (1616 Metric)

LED Lighting XLamp® XQ-B White, Warm 3750K 3V 80mA 140° 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XQBAWT-00-0000-00000B0F6-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3750 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details