Cree, Inc. LED White Lighting XQAAWT-02-0000-00000H2E7

Description
LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XQAAWT-02-0000-00000H2E7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)

LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - XQAAWT-02-0000-00000H2E7CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)

LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - XQAAWT-02-0000-00000H2E7TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)

LED Lighting Xlamp® XQ-A White, Warm 2700K ~ 3500K 3V 175mA 100° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XQAAWT-02-0000-00000H2E7
High Power LEDs - White XQAAWT-02-0000-00000H2E7
High Power LEDs - White White 80-CRI, 39.8lm

High Power LEDs - White White 80-CRI, 39.8lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQAAWT-02-0000-00000H2E7DKR-ND XQAAWT-02-0000-00000H2E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CY3M-YZ002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type White
Viewing Angle 30 degrees
View Details