Cree, Inc. LED White Lighting XPLBWT-00-0000-000UU650G

Description
LED XLAMP COOL WHITE 5000K 2SMD
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5000K 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPLBWT-00-0000-000UU650GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5000K 2SMD

LED XLAMP COOL WHITE 5000K 2SMD

Buy Now Datasheet
LED White Lighting - 90-XPLBWT-00-0000-000UU650GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Cool 5000K 3-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Cool 5000K 3-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 90-XPLBWT-00-0000-000UU650GCT-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5000K 2SMD

LED XLAMP COOL WHITE 5000K 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000UU650G
High Power LEDs - White XPLBWT-00-0000-000UU650G
High Power LEDs - White WHITE 380 lm

High Power LEDs - White WHITE 380 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPLBWT-00-0000-000UU650GDKR-ND XPLBWT-00-0000-000UU650G
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 2.9 volts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details