Cree, Inc. LED White Lighting XPLBWT-00-0000-000BV550E

Description
LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLBWT-00-0000-000BV550ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPLBWT-00-0000-000BV550ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPLBWT-00-0000-000BV550EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Cool 5000K 5-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000BV550E
High Power LEDs - White XPLBWT-00-0000-000BV550E
High Power LEDs - White XLamp XP-L Gen 2 Light Emitting Diode

High Power LEDs - White XLamp XP-L Gen 2 Light Emitting Diode

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLBWT-00-0000-000BV550ETR-ND XPLBWT-00-0000-000BV550E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Multichip LED - MT106F-URD - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details