Cree, Inc. LED White Lighting XPLBWT-00-0000-000BV50E4

Description
LED Lighting XLamp® XP-L2 White, Neutral 4500K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L2 White, Neutral 4500K 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLBWT-00-0000-000BV50E4-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Neutral 4500K 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Neutral 4500K 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000BV50E4
High Power LEDs - White XPLBWT-00-0000-000BV50E4
High Power LEDs - White WHITE 460 lm

High Power LEDs - White WHITE 460 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLBWT-00-0000-000BV50E4-ND XPLBWT-00-0000-000BV50E4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details