Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
CREE, INC.
XPLBWT-00-0000-000BV50E2 -- LED WHITE LIGHTING
Cree, Inc.
LED White Lighting
XPLBWT-00-0000-000BV50E2
Description
LED XLAMP COOL WHITE 5700K SMD
ODG (Origin Data Global)
Done
Datasheet
Description
LED XLAMP COOL WHITE 5700K SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
LED White Lighting
XPLBWT-00-0000-000BV50E2
LED White Lighting
XPLBWT-00-0000-000BV50E2
LED XLAMP COOL WHITE 5700K SMD
LED XLAMP COOL WHITE 5700K SMD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Lasers
Product Number
XPLBWT-00-0000-000BV50E2
Product Name
LED White Lighting
Unlock Full Specs
to access all available technical data
Similar Products
World Star Tech
Cross Laser Diode Modules: UCL Series
UCL5-1G-670-25
Specs
Laser Type
Laser Diodes; Laser Diode Modules
CDRH Classification
Class II; Class II
Wavelength Range
670 nm (6700 Å)
View Details
Newport MKS
Laser Diode, TO-56, 660 nm, 13 W Peak
TO56-116-116
Specs
Wavelength Range
1470 nm (14700 Å)
Laser Power
13000 milliwatts
Operating Temperature
-40 to 60 C (-40 to 140 F)
View Details
RS Components, Ltd.
1271564
Specs
Laser Output
Continuous
Laser Wavelength
Green
CDRH Classification
Class IIIb
View Details
Infineon Technologies AG
Laser Diodes, Modules
STL81005Z
View Details