Cree, Inc. LED White Lighting XPLAWT-00-0000-000BV50F5

Description
LED Lighting XLamp® XP-L White, Neutral 4250K 2.95V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L White, Neutral 4250K 2.95V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLAWT-00-0000-000BV50F5-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L White, Neutral 4250K 2.95V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L White, Neutral 4250K 2.95V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLAWT-00-0000-000BV50F5
High Power LEDs - White XPLAWT-00-0000-000BV50F5
High Power LEDs - White White, 460lm

High Power LEDs - White White, 460lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLAWT-00-0000-000BV50F5-ND XPLAWT-00-0000-000BV50F5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 5 mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1000-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details