Cree, Inc. LED White Lighting XPGWHT-P1-0000-009F8

Description
LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-P1-0000-009F8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-P1-0000-009F8-ND
LED White Lighting XPGWHT-P1-0000-009F8-ND
LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Warm 2850K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-P1-0000-009F8
High Power LEDs - White XPGWHT-P1-0000-009F8
High Power LEDs - White White 80.6lm XLamp XP-G LED

High Power LEDs - White White 80.6lm XLamp XP-G LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-P1-0000-009F8-ND XPGWHT-P1-0000-009F8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details