Cree, Inc. LED White Lighting XPGWHT-L1-0000-00DE7

Description
LED Lighting XLamp® XP-G White, Warm 3000K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Warm 3000K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-L1-0000-00DE7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-L1-0000-00DE7-ND
LED White Lighting XPGWHT-L1-0000-00DE7-ND
LED Lighting XLamp® XP-G White, Warm 3000K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Warm 3000K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-L1-0000-00DE7
High Power LEDs - White XPGWHT-L1-0000-00DE7
High Power LEDs - White White 107lm XLamp XP-G LED

High Power LEDs - White White 107lm XLamp XP-G LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-L1-0000-00DE7-ND XPGWHT-L1-0000-00DE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details