Cree, Inc. LED White Lighting XPGRWA-H0-0000-000BC40E2

Description
XLAMP XP-GR ROUND LIGHT EMITTING
Request a Quote Datasheet
Description
XLAMP XP-GR ROUND LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGRWA-H0-0000-000BC40E2TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-GR ROUND LIGHT EMITTING

XLAMP XP-GR ROUND LIGHT EMITTING

Buy Now Datasheet
LED White Lighting - 90-XPGRWA-H0-0000-000BC40E2DKR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-GR ROUND LIGHT EMITTING

XLAMP XP-GR ROUND LIGHT EMITTING

Buy Now Datasheet
LED White Lighting - 90-XPGRWA-H0-0000-000BC40E2CT-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-GR ROUND LIGHT EMITTING

XLAMP XP-GR ROUND LIGHT EMITTING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGRWA-H0-0000-000BC40E2TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Chips - OPC6600-28 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details