Cree, Inc. LED White Lighting XPGEWT-H1-0000-00000BK7E

Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet
Description
XLAMP XP-G GEN 4 LIGHT EMITTING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-H1-0000-00000BK7ECT-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G GEN 4 LIGHT EMITTING

XLAMP XP-G GEN 4 LIGHT EMITTING

Buy Now Datasheet
LED White Lighting - 90-XPGEWT-H1-0000-00000BK7ETR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G GEN 4 LIGHT EMITTING

XLAMP XP-G GEN 4 LIGHT EMITTING

Buy Now Datasheet
LED White Lighting - 90-XPGEWT-H1-0000-00000BK7EDKR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XP-G GEN 4 LIGHT EMITTING

XLAMP XP-G GEN 4 LIGHT EMITTING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-H1-0000-00000BK7ECT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYK67STR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details