Cree, Inc. LED White Lighting XPGEWT-01-0000-00000HJF8

Description
LED XLAMP WARM WHT 2850K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 2850K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-01-0000-00000HJF8TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 2850K 1414

LED XLAMP WARM WHT 2850K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-01-0000-00000HJF8TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details