Cree, Inc. LED White Lighting XPGEWT-01-0000-000000HEA

Description
LED XLAMP WARM WHT 2200K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 2200K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGEWT-01-0000-000000HEATR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 2200K 1414

LED XLAMP WARM WHT 2200K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGEWT-01-0000-000000HEATR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.8MM BLUE SMD LED - AA3528VBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.8mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers