Cree, Inc. LED Color Lighting XPGDPR-LS-0000-00G01

Description
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XPGDPR-LS-0000-00G01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 90-XPGDPR-LS-0000-00G01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 90-XPGDPR-LS-0000-00G01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

LED Lighting Color Xlamp® XP-G3 Red 645nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XPGDPR-LS-0000-00G01CT-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1492-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details