Cree, Inc. LED White Lighting XPGBWT-U1-R250-00AE8

Description
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-U1-R250-00AE8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-U1-R250-00AE8-ND
LED White Lighting XPGBWT-U1-R250-00AE8-ND
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-U1-R250-00AE8
High Power LEDs - White XPGBWT-U1-R250-00AE8
High Power LEDs - White WHITE, 87.4lm

High Power LEDs - White WHITE, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-U1-R250-00AE8-ND XPGBWT-U1-R250-00AE8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520EC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
3 suppliers