Cree, Inc. LED White Lighting XPGBWT-U1-0000-00BZ8

Description
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XPGBWT-U1-0000-00BZ8TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 2700K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-U1-0000-00BZ8
High Power LEDs - White XPGBWT-U1-0000-00BZ8
High Power LEDs - White White, 93.9lm

High Power LEDs - White White, 93.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XPGBWT-U1-0000-00BZ8TR-ND XPGBWT-U1-0000-00BZ8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5066WSC-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details