Cree, Inc. LED White Lighting XPGBWT-U1-0000-00BZ7

Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-U1-0000-00BZ7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-U1-0000-00BZ7-ND
LED White Lighting XPGBWT-U1-0000-00BZ7-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-U1-0000-00BZ7
High Power LEDs - White XPGBWT-U1-0000-00BZ7
High Power LEDs - White White, 93.9lm 90 CRI

High Power LEDs - White White, 93.9lm 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-U1-0000-00BZ7-ND XPGBWT-U1-0000-00BZ7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
2.0X1.2MM INFRARED SMD LED - AP2012SF4C - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-XZCFBB53W-1VFCT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details