Cree, Inc. LED White Lighting XPGBWT-P1-R250-008Z7

Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-P1-R250-008Z7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-P1-R250-008Z7-ND
LED White Lighting XPGBWT-P1-R250-008Z7-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-P1-R250-008Z7
High Power LEDs - White XPGBWT-P1-R250-008Z7
High Power LEDs - White White, 73.9lm

High Power LEDs - White White, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-P1-R250-008Z7-ND XPGBWT-P1-R250-008Z7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details