Cree, Inc. LED White Lighting XPGBWT-P1-0000-009E7

Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-P1-0000-009E7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-P1-0000-009E7-ND
LED White Lighting XPGBWT-P1-0000-009E7-ND
LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-P1-0000-009E7
High Power LEDs - White XPGBWT-P1-0000-009E7
High Power LEDs - White White, 80.6lm

High Power LEDs - White White, 80.6lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-P1-0000-009E7-ND XPGBWT-P1-0000-009E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 2 LED Module Red - MD-EL-SN2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 420 milliwatts
View Details
LED Color Lighting - 475-GHCSSPM1.24-4T2U-1-1-350-R33CT-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
3 suppliers