LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)
High Power LEDs - White Cool White 139lm Xlamp XP-G Series
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8107250P | 1684331 | XPGBWT-L1-R250-00H51DKR-ND | XPGBWT-L1-R250-00H51 |
| Product Name | LEDs | LEDs | LED White Lighting | High Power LEDs - White |
| Forward Voltage | 3.1 volts | 2.72 volts | ||
| Number of Array Elements | 1 | 1 | ||
| LED Type | White; Clear | White | ||
| Viewing Angle | 115 degrees | 115 degrees |