Cree, Inc. LED White Lighting XPGBWT-L1-R250-00FE1

Description
LED Lighting XLamp® XP-G2 White, Cool 6500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Cool 6500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-R250-00FE1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-R250-00FE1-ND
LED White Lighting XPGBWT-L1-R250-00FE1-ND
LED Lighting XLamp® XP-G2 White, Cool 6500K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 6500K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-R250-00FE1
High Power LEDs - White XPGBWT-L1-R250-00FE1
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-R250-00FE1-ND XPGBWT-L1-R250-00FE1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers