Cree, Inc. LED White Lighting XPGBWT-L1-R250-00CF7

Description
LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-R250-00CF7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-R250-00CF7-ND
LED White Lighting XPGBWT-L1-R250-00CF7-ND
LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-R250-00CF7
High Power LEDs - White XPGBWT-L1-R250-00CF7
High Power LEDs - White White, 100lm

High Power LEDs - White White, 100lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-R250-00CF7-ND XPGBWT-L1-R250-00CF7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details