Cree, Inc. LED White Lighting XPGBWT-L1-0000-00GZ6

Description
LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-0000-00GZ6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00GZ6-ND
LED White Lighting XPGBWT-L1-0000-00GZ6-ND
LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3500K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-0000-00GZ6
High Power LEDs - White XPGBWT-L1-0000-00GZ6
High Power LEDs - White White, 240lm 80 CRI

High Power LEDs - White White, 240lm 80 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-0000-00GZ6-ND XPGBWT-L1-0000-00GZ6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details