Cree, Inc. LED White Lighting XPGBWT-L1-0000-00F50

Description
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-0000-00F50DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00F50DKR-ND
LED White Lighting XPGBWT-L1-0000-00F50DKR-ND
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGBWT-L1-0000-00F50CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00F50CT-ND
LED White Lighting XPGBWT-L1-0000-00F50CT-ND
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPGBWT-L1-0000-00F50TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00F50TR-ND
LED White Lighting XPGBWT-L1-0000-00F50TR-ND
LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 6200K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-0000-00F50
High Power LEDs - White XPGBWT-L1-0000-00F50
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-0000-00F50DKR-ND XPGBWT-L1-0000-00F50
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XZDGK105STR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details