Cree, Inc. LED White Lighting XPGBWT-L1-0000-00DE5

Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-L1-0000-00DE5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-L1-0000-00DE5-ND
LED White Lighting XPGBWT-L1-0000-00DE5-ND
LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-L1-0000-00DE5
High Power LEDs - White XPGBWT-L1-0000-00DE5
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-L1-0000-00DE5-ND XPGBWT-L1-0000-00DE5
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers