Cree, Inc. LED White Lighting XPGBWT-H1-0000-00DF7

Description
LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-H1-0000-00DF7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-H1-0000-00DF7-ND
LED White Lighting XPGBWT-H1-0000-00DF7-ND
LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3250K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-H1-0000-00DF7
High Power LEDs - White XPGBWT-H1-0000-00DF7
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-H1-0000-00DF7-ND XPGBWT-H1-0000-00DF7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3250 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details
Reverse mount available chip LED - SML-811UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers