Cree, Inc. LED White Lighting XPGBWT-01-R250-00JD3

Description
LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-R250-00JD3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-R250-00JD3-ND
LED White Lighting XPGBWT-01-R250-00JD3-ND
LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-R250-00JD3
High Power LEDs - White XPGBWT-01-R250-00JD3
High Power LEDs - White White, 148lm

High Power LEDs - White White, 148lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-R250-00JD3-ND XPGBWT-01-R250-00JD3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 3.15 volts
View Details