Cree, Inc. LED White Lighting XPGBWT-01-R250-00FC1

Description
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-R250-00FC1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-R250-00FC1-ND
LED White Lighting XPGBWT-01-R250-00FC1-ND
LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Cool 5000K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-R250-00FC1
High Power LEDs - White XPGBWT-01-R250-00FC1
High Power LEDs - White White, 122lm

High Power LEDs - White White, 122lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-R250-00FC1-ND XPGBWT-01-R250-00FC1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details