Cree, Inc. LED White Lighting XPGBWT-01-R250-00DC6

Description
LED Lighting XLamp® XP-G2 White, Warm 3600K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Warm 3600K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-R250-00DC6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-R250-00DC6-ND
LED White Lighting XPGBWT-01-R250-00DC6-ND
LED Lighting XLamp® XP-G2 White, Warm 3600K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Warm 3600K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-R250-00DC6
High Power LEDs - White XPGBWT-01-R250-00DC6
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-R250-00DC6-ND XPGBWT-01-R250-00DC6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3600 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1054-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details