Cree, Inc. LED White Lighting XPGBWT-01-0000-00JD1

Description
LED Lighting XLamp® XP-G2 White, Neutral 4750K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4750K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-0000-00JD1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-0000-00JD1-ND
LED White Lighting XPGBWT-01-0000-00JD1-ND
LED Lighting XLamp® XP-G2 White, Neutral 4750K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4750K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-0000-00JD1
High Power LEDs - White XPGBWT-01-0000-00JD1
High Power LEDs - White White, 148lm

High Power LEDs - White White, 148lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-0000-00JD1-ND XPGBWT-01-0000-00JD1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4750 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XZM2CYKCRKDG92W-3TR-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 515 to 640 nm (5150 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details