Cree, Inc. LED White Lighting XPGBWT-01-0000-00JC3

Description
LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-0000-00JC3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-0000-00JC3-ND
LED White Lighting XPGBWT-01-0000-00JC3-ND
LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4300K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-0000-00JC3
High Power LEDs - White XPGBWT-01-0000-00JC3
High Power LEDs - White White, 148lm

High Power LEDs - White White, 148lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-0000-00JC3-ND XPGBWT-01-0000-00JC3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4300 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details