Cree, Inc. LED White Lighting XPGBWT-01-0000-00HE4

Description
LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGBWT-01-0000-00HE4-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGBWT-01-0000-00HE4-ND
LED White Lighting XPGBWT-01-0000-00HE4-ND
LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-G2 White, Neutral 4500K 2.72V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGBWT-01-0000-00HE4
High Power LEDs - White XPGBWT-01-0000-00HE4
High Power LEDs - White White, 139lm

High Power LEDs - White White, 139lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGBWT-01-0000-00HE4-ND XPGBWT-01-0000-00HE4
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details