Cree, Inc. LED White Lighting XPEWHT-U1-R250-006E7

Description
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-U1-R250-006E7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-U1-R250-006E7-ND
LED White Lighting XPEWHT-U1-R250-006E7-ND
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-U1-R250-006E7
High Power LEDs - White XPEWHT-U1-R250-006E7
High Power LEDs - White White 62lm

High Power LEDs - White White 62lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-U1-R250-006E7-ND XPEWHT-U1-R250-006E7
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CR0U0452-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG3D-WY002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
3 suppliers