Cree, Inc. LED White Lighting XPEWHT-P1-0000-007E8

Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-P1-0000-007E8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-P1-0000-007E8-ND
LED White Lighting XPEWHT-P1-0000-007E8-ND
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-P1-0000-007E8
High Power LEDs - White XPEWHT-P1-0000-007E8
High Power LEDs - White White 67.2lm XLamp XP-E LED

High Power LEDs - White White 67.2lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-P1-0000-007E8-ND XPEWHT-P1-0000-007E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
1.6X0.6MM ORANGE SMD LED - APA1606SECK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-1309-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details