Cree, Inc. LED White Lighting XPEWHT-L1-R250-00AE6

Description
LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-R250-00AE6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-R250-00AE6-ND
LED White Lighting XPEWHT-L1-R250-00AE6-ND
LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3500K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-R250-00AE6
High Power LEDs - White XPEWHT-L1-R250-00AE6
High Power LEDs - White White, 87.4lm

High Power LEDs - White White, 87.4lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-R250-00AE6-ND XPEWHT-L1-R250-00AE6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED White Lighting - XSFWCA383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
Viewing Angle 110 degrees
Forward Current 30 milliamps
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers