Cree, Inc. LED White Lighting XPEWHT-L1-R250-008Z8

Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-R250-008Z8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-R250-008Z8-ND
LED White Lighting XPEWHT-L1-R250-008Z8-ND
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-R250-008Z8
High Power LEDs - White XPEWHT-L1-R250-008Z8
High Power LEDs - White White, 73.9lm

High Power LEDs - White White, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-R250-008Z8-ND XPEWHT-L1-R250-008Z8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details