Cree, Inc. LED White Lighting XPEWHT-L1-R250-008A9

Description
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-R250-008A9-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-R250-008A9-ND
LED White Lighting XPEWHT-L1-R250-008A9-ND
LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2850K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-R250-008A9
High Power LEDs - White XPEWHT-L1-R250-008A9
High Power LEDs - White White, 73.9lm

High Power LEDs - White White, 73.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-R250-008A9-ND XPEWHT-L1-R250-008A9
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details