Cree, Inc. LED White Lighting XPEWHT-L1-0000-00DE1

Description
LED Lighting XLamp® XP-E White, Cool 6500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Cool 6500K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-0000-00DE1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00DE1-ND
LED White Lighting XPEWHT-L1-0000-00DE1-ND
LED Lighting XLamp® XP-E White, Cool 6500K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 6500K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-0000-00DE1
High Power LEDs - White XPEWHT-L1-0000-00DE1
High Power LEDs - White White, 107lm

High Power LEDs - White White, 107lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-0000-00DE1-ND XPEWHT-L1-0000-00DE1
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
View Details