Cree, Inc. LED White Lighting XPEWHT-L1-0000-00D51

Description
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-0000-00D51-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00D51-ND
LED White Lighting XPEWHT-L1-0000-00D51-ND
LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 6200K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-0000-00D51
High Power LEDs - White XPEWHT-L1-0000-00D51
High Power LEDs - White White 107lm XLamp XP-E LED

High Power LEDs - White White 107lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-0000-00D51-ND XPEWHT-L1-0000-00D51
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901UT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - 1497-XZCBD45STR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details