Cree, Inc. LED White Lighting XPEWHT-L1-0000-00D03

Description
LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-L1-0000-00D03CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00D03CT-ND
LED White Lighting XPEWHT-L1-0000-00D03CT-ND
LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-00D03DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00D03DKR-ND
LED White Lighting XPEWHT-L1-0000-00D03DKR-ND
LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-00D03TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00D03TR-ND
LED White Lighting XPEWHT-L1-0000-00D03TR-ND
LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-0000-00D03
High Power LEDs - White XPEWHT-L1-0000-00D03
High Power LEDs - White White 107lm XLamp XP-E LED

High Power LEDs - White White 107lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-L1-0000-00D03CT-ND XPEWHT-L1-0000-00D03
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3590EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers