Wolfspeed Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00C03 XPEWHT-L1-0000-00C03

Description
Manufacturer: Cree Inc. Win Source Part Number: 043986-XPEWHT-L1-000 0-00C03 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 6000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 97 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 043986-XPEWHT-L1-000 0-00C03 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 6000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 97 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00C03
043986-XPEWHT-L1-0000-00C03
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00C03 043986-XPEWHT-L1-0000-00C03
Manufacturer: Cree Inc. Win Source Part Number: 043986-XPEWHT-L1-000 0-00C03 Packaging: Reel - TR Color: White, Cool Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 6000K Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm) Lumens/Watt @ Current - Test: 97 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 043986-XPEWHT-L1-0000-00C03
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.084" (2.13mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.05V
Viewing Angle: 115°
Current - Test: 350mA
CCT (K): 6000K
Flux @ 25°C, Current - Test: 104 lm (100 lm to 107 lm)
Lumens/Watt @ Current - Test: 97 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 9°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-00C03-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00C03-ND
LED White Lighting XPEWHT-L1-0000-00C03-ND
LED Lighting XLamp® XP-E White, Cool 6000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Cool 6000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-0000-00C03
High Power LEDs - White XPEWHT-L1-0000-00C03
High Power LEDs - White White 100lm XLamp XP-E LED

High Power LEDs - White White 100lm XLamp XP-E LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 043986-XPEWHT-L1-0000-00C03 XPEWHT-L1-0000-00C03-ND XPEWHT-L1-0000-00C03
Product Name Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00C03 LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 115 degrees 115 degrees
Forward Voltage 3.05 volts 3.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
PCB Based Subminiature Lamps - ASMT-BR20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
6 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details