Cree, Inc. Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00BE7 XPEWHT-L1-0000-00BE7

Description
Manufacturer: Cree Inc. Win Source Part Number: 801858-XPEWHT-L1-000 0-00BE7 Packaging: Reel Mounting Style: SMD Color: White, Warm Current - Max: 1A Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.05V Current - Test: 350mA CCT (K): 3000K CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 9°C/W Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Manufacturer Package: 1414 (3535 Metric) Height - Seated (Maximum): 0.084" (2.13mm) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Flux at 25°C, Current - Test: 97lm (94lm ~ 100lm) Lumens/Watt at Current - Test: 91 lm/W Part Number Series: XPE
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 801858-XPEWHT-L1-000 0-00BE7 Packaging: Reel Mounting Style: SMD Color: White, Warm Current - Max: 1A Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.05V Current - Test: 350mA CCT (K): 3000K CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 9°C/W Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Manufacturer Package: 1414 (3535 Metric) Height - Seated (Maximum): 0.084" (2.13mm) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Flux at 25°C, Current - Test: 97lm (94lm ~ 100lm) Lumens/Watt at Current - Test: 91 lm/W Part Number Series: XPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00BE7
801858-XPEWHT-L1-0000-00BE7
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00BE7 801858-XPEWHT-L1-0000-00BE7
Manufacturer: Cree Inc. Win Source Part Number: 801858-XPEWHT-L1-000 0-00BE7 Packaging: Reel Mounting Style: SMD Color: White, Warm Current - Max: 1A Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.05V Current - Test: 350mA CCT (K): 3000K CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 9°C/W Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Manufacturer Package: 1414 (3535 Metric) Height - Seated (Maximum): 0.084" (2.13mm) Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Flux at 25°C, Current - Test: 97lm (94lm ~ 100lm) Lumens/Watt at Current - Test: 91 lm/W Part Number Series: XPE

Manufacturer: Cree Inc.
Win Source Part Number: 801858-XPEWHT-L1-0000-00BE7
Packaging: Reel
Mounting Style: SMD
Color: White, Warm
Current - Max: 1A
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 3.05V
Current - Test: 350mA
CCT (K): 3000K
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 9°C/W
Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm)
Manufacturer Package: 1414 (3535 Metric)
Height - Seated (Maximum): 0.084" (2.13mm)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Flux at 25°C, Current - Test: 97lm (94lm ~ 100lm)
Lumens/Watt at Current - Test: 91 lm/W
Part Number Series: XPE

Buy Now
LED White Lighting - XPEWHT-L1-0000-00BE7TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00BE7TR-ND
LED White Lighting XPEWHT-L1-0000-00BE7TR-ND
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-00BE7CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00BE7CT-ND
LED White Lighting XPEWHT-L1-0000-00BE7CT-ND
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-00BE7DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-00BE7DKR-ND
LED White Lighting XPEWHT-L1-0000-00BE7DKR-ND
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-L1-0000-00BE7
High Power LEDs - White XPEWHT-L1-0000-00BE7
High Power LEDs - White XLAMP XPE LED WT 93.9LM

High Power LEDs - White XLAMP XPE LED WT 93.9LM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 801858-XPEWHT-L1-0000-00BE7 XPEWHT-L1-0000-00BE7TR-ND XPEWHT-L1-0000-00BE7
Product Name Led Lighting - LED Lighting - White - XPEWHT-L1-0000-00BE7 LED White Lighting High Power LEDs - White
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 115 degrees 115 degrees
Forward Voltage 3.05 volts 3.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details