Wolfspeed Led Lighting - LED Lighting - White - XPEWHT-L1-0000-008E7 XPEWHT-L1-0000-008E7

Description
Manufacturer: Cree Inc. Win Source Part Number: 214590-XPEWHT-L1-000 0-008E7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 72 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 214590-XPEWHT-L1-000 0-008E7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 72 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-008E7
214590-XPEWHT-L1-0000-008E7
Led Lighting - LED Lighting - White - XPEWHT-L1-0000-008E7 214590-XPEWHT-L1-0000-008E7
Manufacturer: Cree Inc. Win Source Part Number: 214590-XPEWHT-L1-000 0-008E7 Packaging: Reel - TR Color: White, Warm Height - Seated (Max): 0.084" (2.13mm) Mounting: SMD (SMT) Current - Max: 1A Forward Voltage: 3.05V Viewing Angle: 115° Current - Test: 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm) Lumens/Watt @ Current - Test: 72 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 9°C/W Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 214590-XPEWHT-L1-0000-008E7
Packaging: Reel - TR
Color: White, Warm
Height - Seated (Max): 0.084" (2.13mm)
Mounting: SMD (SMT)
Current - Max: 1A
Forward Voltage: 3.05V
Viewing Angle: 115°
Current - Test: 350mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 77 lm (74 lm to 81 lm)
Lumens/Watt @ Current - Test: 72 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 9°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED White Lighting - XPEWHT-L1-0000-008E7-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-L1-0000-008E7-ND
LED White Lighting XPEWHT-L1-0000-008E7-ND
LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 3000K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 214590-XPEWHT-L1-0000-008E7 XPEWHT-L1-0000-008E7-ND
Product Name Led Lighting - LED Lighting - White - XPEWHT-L1-0000-008E7 LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 115 degrees 115 degrees
Forward Voltage 3.05 volts 3.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040CGCKT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details